Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
189313-000,
4-1191373-8 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Lipped | No |
Wire/Cable Outside Diameter | 1.18 in, 1.42 in, 49 mm, 1.69 in, 43 mm, 1.34 in, 1.8 in, 1.81 in, 30 mm, 36 mm, 1.26 in, 1.93 in, 1.5 in, 38 mm, 32 mm, 34 mm, 1.57 in, 46 mm, 40 mm |
Cable Diameter Range | .059 – 2.811in, 26.9 – 71.4mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 |
Zugelassene Standards | IEC 62329-3-102, MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 202A196-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 189313-000?
Additional datasheets, footprints and schematics for 189313-000 are listed on our Part Details page. You can also find images and similar parts to 189313-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 189313-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 189313-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 189313-000 fall under?
The 189313-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 189313-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 189313-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 189313-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 189313-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 189313-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 189313-000 often in real-time on the comparison pages.
What if I can't find stock of 189313-000?
You can fill out our help required form which you can use to request a quote for 189313-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.