Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
38
in stock
|
Buy Now | |
Distrelec
from US$4.25
|
38
in stock
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 2 |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Operating Voltage | 300VDC, 300VAC |
Centerline (Pitch) | .3in, 7.62mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
Housing Type | Plug |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr Str 2Acp |Amp Te Connectivity 1892109-5 | Newark Electronics |
Power to the Board MBXL R/A HDR STR 2ACP | Rapid Electronics |
TE Connectivity MBXL R/A HDR STR 2ACP Board Connector 2 | Distrelec |
Conn Power HDR 2Power 7.62mm Solder RA Thru-Hole 16 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1892109-5?
Additional datasheets, footprints and schematics for 1892109-5 are listed on our Part Details page. You can also find images and similar parts to 1892109-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892109-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892109-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892109-5 fall under?
The 1892109-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1892109-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892109-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892109-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892109-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1892109-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892109-5 often in real-time on the comparison pages.
What if I can't find stock of 1892109-5?
You can fill out our help required form which you can use to request a quote for 1892109-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.