Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
15,948
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
1,015
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
392
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
130
in stock
|
Buy Now | |
Relay Specialties
from US$1.37
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
RS
from US$86.75
|
-
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Light Source | Incandescent |
---|---|
Lamp Base Type | Miniature Bayonet |
Input Power | - |
Input Voltage | 14.4V |
Product Range | - |
#1892 Miniature Bayonet Base Bulb - T-31 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.75 |
Average Bulb Life | 1000h |
T-3 1/4 INCND MINI BAYONET BAS | Relay Specialties |
Lamp, Miniature Bayonet, T-3 1/4, 14.4V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.75 |
Average Bulb Life | 1000h |
Power Rating | 1.73W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 9.525mm |
Overall Length | 9.525mm |
External Width | 4.75mm |
RoHS Compliant | Yes |
Threaded Aluminum Female Hex Standoff 4 - 40 Thread Length 0.375 inch | Future Electronics |
THREADED STANDOFF | Heilind Electronics |
THREADED STANDOFF HEX 3/16 FEM. | Rutronik |
Threaded Standoff, Aluminum, Clear Iridite, Female 4-40 | Carlton-Bates |
Standoffs & Spacers HEX .187X.375 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.75 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1892?
Additional datasheets, footprints and schematics for 1892 are listed on our Part Details page. You can also find images and similar parts to 1892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892 fall under?
The 1892 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1892 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Relay Specialties have stock available or on a lead time for 1892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892 often in real-time on the comparison pages.
What if I can't find stock of 1892?
You can fill out our help required form which you can use to request a quote for 1892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.