Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
274
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
43,338
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
8,667
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,910
in stock
|
Buy Now | |
element14
from US$0.27
|
572
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
450
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
291
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
RS
from US$290.32
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Relay Specialties
from US$1.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 6.35mm |
Product Range | - |
Overall Length | 6.35mm |
External Width | 4.75mm |
SVHC | No SVHC (15-Jan-2018) |
THREADED STANDOFF | Heilind Electronics |
Spacer/Standoff, Aluminium 4.7Mm X 6.4Mm | Newark Electronics |
STANDOFF, HEX FEMALE, 31.75MM | element14 |
Screwed spacer sleeve | Transfer Multisort Elektronik |
Standoff, 3/16 Hex Female, Threaded (4-40), Length .250, Alum/Clear Irridite | Keystone Electronics 1891 | RS Americas |
Threaded Aluminum Female Hex Standoff 4 - 40 Thread Length 0.25 inch | Future Electronics |
THREADED STANDOFF HEX 6.4 | Rutronik |
Threaded Standoff, Aluminum, Clear Iridite, 4-40 Female x 4-40 Female, 0.25 in. L Spacer | Carlton-Bates |
Standoffs & Spacers HEX .187X.250 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 2 |
Average Bulb Life | 500h |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 2 |
Average Bulb Life | 500h |
Current Rating | 240mA |
Lead Style | Bayonet, BA9s |
Length | 30.23mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1891?
Additional datasheets, footprints and schematics for 1891 are listed on our Part Details page. You can also find images and similar parts to 1891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1891 fall under?
The 1891 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1891 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1891 you can contact the distributor directly for product support, shipping queries etc.
Is the 1891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1891 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1891 often in real-time on the comparison pages.
What if I can't find stock of 1891?
You can fill out our help required form which you can use to request a quote for 1891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.