Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Single Positions | 0 |
---|---|
Number of Power Positions | 4 |
Number of Positions | 2 |
Number of Dual Positions | 2 |
Row-to-Row Spacing | 5.08mm, .2in |
Keying & Polarized Position Locations | 0 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 22A |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Card Slot Depth | .295in, 7.49mm |
Power Contact Centerline | .3in, 7.62mm |
Height | .55in, 13.97mm |
Operating Voltage | 400VAC, 400 |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Dual Position |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Assembly, Sec Ii Power, Dual P |Amp Te Connectivity 1888946-1 | Newark Electronics |
4 Position 2 Row Through Hole Vertical Black Dual Edge Card Connector | Future Electronics |
Conn Card Edge 2.54mm Press ST Thru-Hole | Avnet America |
CONNECTOR ASSEMBLY, SEC II POWER, DUAL P, Card Edge Power Connectors | TE Connectivity 1888946-1 | RS Americas |
Special Order: CONNECTOR ASSEMBLY, SEC II POWER, DUAL P Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 22 A Board-to-Board 2 2.54 mm .1" | Card Edge Power Connector | Part Number: 1888946-1 | Internal Number: 1888946-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888946-1?
Additional datasheets, footprints and schematics for 1888946-1 are listed on our Part Details page. You can also find images and similar parts to 1888946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888946-1 fall under?
The 1888946-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888946-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888946-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1888946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888946-1 often in real-time on the comparison pages.
What if I can't find stock of 1888946-1?
You can fill out our help required form which you can use to request a quote for 1888946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.