Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
825
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
825
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
825
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
825
in stock
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
element14
from US$7.49
|
-
|
Buy Now | |
TE Store
from US$6.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 36 |
Key Type | Universal |
Stackable | No |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Height Above PC Board | .333in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .8mm, .031in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
封装数量 | 125 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell | With |
Product Grouping | Mini-SAS |
Connector Style | Receptacle |
Receptacle Configuration | Mini-SAS |
Connector System | Cable-to-Board |
Termination Post Length | 2.8mm, .1102in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
I-O CONNECTORS | Farnell |
I/O Connectors Ra Combo 36 Pos 2.8Mm Univ Key |Amp Te Connectivity 1888861-6 | Newark Electronics |
I/O Connectors RA Combo 36 POS 2.8mm Univ Key | Rapid Electronics |
TE Connectivity Shldd Right Angle Rec 36 P No Telecom an | Distrelec |
Conn MINI-SAS RCP 36 POS 0.8mm Solder RA SMD 36 Terminal 1 Port T/R | Avnet America |
Receptacle, EVERCLEAR Mini-SAS, Internal, RA Combo, 36 Pos, Universal Key | TE Connectivity 1888861-6 | RS Americas |
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD | element14 |
Special Order: Shldd Right Angle Rec 36 P No SAS Connector Type: Mini-SAS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 36 Number of Rows: 1 Mini-SAS Receptacle Cable-to-Board 36 | Mini-Sas Shielded Receptacle Assembly | Part Number: 1888861-6 | Internal Number: 1888861-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888861-6?
Additional datasheets, footprints and schematics for 1888861-6 are listed on our Part Details page. You can also find images and similar parts to 1888861-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888861-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888861-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888861-6 fall under?
The 1888861-6 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888861-6 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888861-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888861-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888861-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1888861-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888861-6 often in real-time on the comparison pages.
What if I can't find stock of 1888861-6?
You can fill out our help required form which you can use to request a quote for 1888861-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.