Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
149
in stock
|
Buy Now | |
element14
from US$6.74
|
2,729
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
2,715
in stock
|
Buy Now | |
Farnell
from US$5.83
|
2,715
in stock
|
Buy Now | |
Future Electronics
from US$5.27
|
-
|
Buy Now | |
Avnet America
from US$5.27
|
-
|
Buy Now | |
RS Americas
from US$7.73
|
-
|
Buy Now | |
Boersig
from US$5.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Stacked | Yes |
Preloaded | Yes |
Number of Ports | 2 |
Panel Ground Location | Top |
Number of Positions | 38 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .3µm, 11.81µin |
Contact Current Rating (Max) | .5A |
PCB Thickness (Min) | 1.6mm, .063in |
Tail Length | .102in, 2.6mm |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
PCB Mount Retention Type | Straight Leg |
Locating Posts | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Package, Box & Tray |
Connector Style | Receptacle |
Grounding Options | Panel Ground |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector System | Cable-to-Board |
Size | Standard |
Ground Component Type | M3 Threaded Hole |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C |
STD HDMI, RA, TH, STACKED 2X, PANEL GRD | element14 |
Std Hdmi, Ra, Th, Stacked 2X, Panel Grd Rohs Compliant: Yes |Te Connectivity 1888811-1 | Newark Electronics |
2 Ports Right Angle Receptacle Type A Through Hole HDMIÔ Connector | Future Electronics |
Conn HDMI Receptacle 38 POS 1.5mm Solder RA Through Hole Dual Port Box/Tray | Avnet America |
Std HDMI, RA, T/H, Stacked 2x, Panel grd, HDMI Connectors | TE Connectivity 1888811-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1888811-1?
Additional datasheets, footprints and schematics for 1888811-1 are listed on our Part Details page. You can also find images and similar parts to 1888811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888811-1 fall under?
The 1888811-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888811-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888811-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for 1888811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888811-1 often in real-time on the comparison pages.
What if I can't find stock of 1888811-1?
You can fill out our help required form which you can use to request a quote for 1888811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.