Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ejector Material Color | Natural |
---|---|
Retention Post Material | Stainless Steel |
弹射器材料 | High Temperature Thermoplastic |
Latch Material | High Temperature Thermoplastic |
Latch Color | Natural |
Ejector Type | Locking |
Module Key Type | Offset Right |
Ejector Location | Both Ends |
Retention Post Location | Both Ends |
Center Key | Center |
Module Orientation | Vertical |
Keying | Standard |
Number of Rows | 2 |
Number of Bays | 2 |
Number of Keys | 1 |
Number of Positions | 240 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Socket Style | DIMM |
Contact Current Rating (Max) | .5A |
Solder Tail Contact Plating Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Socket Type | Memory Card |
Height Above PC Board | 1.65in, 42mm |
Center Retention Hole Diameter | .07in, 1.8mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Polarization | Left |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Stainless Steel |
Mounting Angle | Vertical |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 64 |
Connector System | Board-to-Board |
Row-to-Row Spacing | 1.9mm, .075in |
Sealable | No |
DRAM Type | Double Data Rate (DDR) 2 (Low Profile) |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Center Post | Without |
Insertion Style | Direct Insert |
Termination Post Length | .133in, 3.38mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1888669-5?
Additional datasheets, footprints and schematics for 1888669-5 are listed on our Part Details page. You can also find images and similar parts to 1888669-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888669-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888669-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888669-5 fall under?
The 1888669-5 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1888669-5 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888669-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888669-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888669-5 have stock available?
There is no stock from authorised distributors for 1888669-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888669-5 often in real-time on the comparison pages.
What if I can't find stock of 1888669-5?
You can fill out our help required form which you can use to request a quote for 1888669-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.