Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.14
|
590
in stock
|
Buy Now | |
Rapid Electronics
from US$8.37
|
1,474
in stock
|
Buy Now | |
Avnet America
from US$7.02
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
884
in stock
|
Buy Now | |
Chip One Stop
from US$8.43
|
884
in stock
|
Buy Now | |
TE Store
from US$11.66
|
845
in stock
|
Buy Now | |
Farnell
from US$10.25
|
720
in stock
|
Buy Now | |
Future Electronics
from US$7.26
|
-
|
Buy Now | |
RS Americas
from US$9.94
|
-
|
Buy Now | |
Boersig
from US$8.63
|
-
|
Buy Now | |
TTI Europe
from US$6.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | E, A, F, Z, D, B, C |
---|---|
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Number of Signal Positions | 110 |
Number of Rows | 7 |
Number of Positions | 154 |
PCB Mount Orientation | Vertical |
Feedthrough Post Length | 3.7mm |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | P1/P4 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Mating Area Length | 13.45mm |
Module Length | 50mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
Packaging Quantity | 10 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Ground Component Type | Ground Return Shielding |
Sealable | No |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors 154P VERT PLUG ZPACK | Rapid Electronics |
Conn Hard Metric M 154 POS 2mm Solder ST Thru-Hole | Avnet America |
Hard Metric Connectors 154P Vert Plug Zpack |Amp Te Connectivity 188834-1 | Newark Electronics |
Z-PACK/A M-HDR 154P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 188834-1 | Internal Number: 188834-1 | TE Connectivity | TE Store |
CONN, BACKPLANE, PLUG, 154POS, 7ROW, 2MM | Farnell |
TE Connectivity - AMP Backplane Connector Z-PACK/A M-HDR 154P. | Distrelec |
Type A 154 Position 2 mm Pitch Through Hole Hard Metric Z-Pack Connector | Future Electronics |
CONNECTOR, PLUG, Z-PACK 2MM HARD METRIC, 154 POSITION, TYPE A | TE Connectivity 188834-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 154Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 7Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Backplane |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 188834-1?
Additional datasheets, footprints and schematics for 188834-1 are listed on our Part Details page. You can also find images and similar parts to 188834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188834-1 fall under?
The 188834-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 188834-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 188834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188834-1 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 188834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188834-1 often in real-time on the comparison pages.
What if I can't find stock of 188834-1?
You can fill out our help required form which you can use to request a quote for 188834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.