Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Keyed | Yes |
Number of Positions | 26 |
Key Type | 2+4 |
Number of Rows | 1 |
Number of Ports | 1 |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
封装数量 | 72 |
Packaging Method | Box |
Product Grouping | Mini-SAS |
Receptacle Configuration | Mini-SAS |
Product Type | Accessory |
Accessory Type | Shield |
Receptacle Shieldnassm Key #2/4 |Te Connectivity 1888321-8 | Newark Electronics |
Connector Accessories Shield Carton | Avnet America |
RECEPTACLE SHIELDNASSM KEY #2/4 | Farnell |
Where can I find additional details, specifications and documents for a 1888321-8?
Additional datasheets, footprints and schematics for 1888321-8 are listed on our Part Details page. You can also find images and similar parts to 1888321-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888321-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888321-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888321-8 fall under?
The 1888321-8 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888321-8 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888321-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888321-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888321-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1888321-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888321-8 often in real-time on the comparison pages.
What if I can't find stock of 1888321-8?
You can fill out our help required form which you can use to request a quote for 1888321-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.