Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
Number of Ports | 2 |
Number of Rows | 1 |
Keyed | Yes |
Stackable | No |
Key Type | 4 |
PCB Mount Retention Type | M2 Screw |
PCB Mount Retention | With |
封装数量 | 63 |
Packaging Method | Box |
Accessory Type | Shield |
Product Grouping | Mini-SAS |
Receptacle Configuration | Mini-SAS |
Product Type | Accessory |
Shielded Receptacle Assembly, SAS Connector Type: Mini-SAS Number of Positions: 26 Number of Rows: 1 Number of Ports: 2 SAS Connector Accessory Type: Shield Mini-SAS 26 1 | Sas & Mini-Sas Connector | Part Number: 1888321-2 | Internal Number: 1888321-2 | TE Connectivity | TE Store |
Two Port Shield, Mini-Sas Connector | Newark Electronics |
2 Port 26 Position 0.8 mm Pitch Female Right Angle Through Hole SATA Coneector | Future Electronics |
Connector Accessories RCP 26 POS 2Port Serial ATA Shield Carton | Avnet America |
Receptacle Assembly, Shielded, EVERCLEAR Mini-SAS, External, RA, 2 Ports, Key 4 | TE Connectivity 1888321-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 2-Port Shield |
---|---|
For Use With | Mini-SAS Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1888321-2?
Additional datasheets, footprints and schematics for 1888321-2 are listed on our Part Details page. You can also find images and similar parts to 1888321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888321-2 fall under?
The 1888321-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888321-2 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888321-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1888321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888321-2 often in real-time on the comparison pages.
What if I can't find stock of 1888321-2?
You can fill out our help required form which you can use to request a quote for 1888321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.