Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 16 |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
コネクタの高さ | 5.33mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .2in, 5.33mm |
Connector Length | 1.65in, 42.16mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Polyester - GF 30 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 12 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
.100 Srra T-H, Latchg Flexstrip Recep |Amp Te Connectivity 1888290-6 | Newark Electronics |
.100 SRRA T-H, LATCHG FLEXSTRIP RECEP | Farnell |
Where can I find additional details, specifications and documents for a 1888290-6?
Additional datasheets, footprints and schematics for 1888290-6 are listed on our Part Details page. You can also find images and similar parts to 1888290-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888290-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888290-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888290-6 fall under?
The 1888290-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1888290-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888290-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888290-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888290-6 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 1888290-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888290-6 often in real-time on the comparison pages.
What if I can't find stock of 1888290-6?
You can fill out our help required form which you can use to request a quote for 1888290-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.