Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 14 |
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 5.33mm, .2in |
Connector Length | 37.08mm, 1.45in |
コネクタの高さ | 5.33mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF 30 |
Housing Color | Blue |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 13 |
実装方法 | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
.100 Srra T-H, Latchg Flexstrip Recep |Amp Te Connectivity 1888290-5 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1627 | TE Connectivity 1888290-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1888290-5?
Additional datasheets, footprints and schematics for 1888290-5 are listed on our Part Details page. You can also find images and similar parts to 1888290-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888290-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888290-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888290-5 fall under?
The 1888290-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1888290-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888290-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888290-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888290-5 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1888290-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888290-5 often in real-time on the comparison pages.
What if I can't find stock of 1888290-5?
You can fill out our help required form which you can use to request a quote for 1888290-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.