Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.98
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$4.71
|
152
in stock
|
Buy Now | |
Farnell
from US$5.03
|
130
in stock
|
Buy Now | |
TE Store
from US$6.04
|
74
in stock
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
RS Americas
from US$4.99
|
-
|
Buy Now | |
Boersig
from US$4.30
|
-
|
Buy Now |
Number of Positions | 36 |
---|---|
Stackable | No |
Keyed | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Ports | 1 |
Key Type | 2 |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .8mm, .031in |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
封装数量 | 26 |
Product Grouping | Mini-SAS |
Connector Style | Receptacle |
Receptacle Configuration | Mini-SAS |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Shell | With |
Connector System | Cable-to-Board |
Termination Post Length | .1102in, 2.8mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Temperature Housing | Yes |
I/O Connectors Vert Combo 36 Pos 2.8Mm Dual Key |Amp Te Connectivity 1888174-4 | Newark Electronics |
I/O Connectors Vert Combo 36 POS 2.8mm Dual Key | Rapid Electronics |
I-O CONNECTORS | Farnell |
Mini-SAS Rcpt Assy V w/ Shld T SAS Connector Type: Mini-SAS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 36 Number of Rows: 2 Mini-SAS Receptacle Cable-to-Board 36 | Mini-Sas Shielded Receptacle Assembly | Part Number: 1888174-4 | Internal Number: 1888174-4 | TE Connectivity | TE Store |
Conn SATA RCP 36 POS 0.8mm Solder ST SMD 36 Terminal 1 Port Tube | Avnet America |
Receptacle, EVERCLEAR, Mini-SAS, Internal, Vertical Combo, 36 Pos, Dual Key | TE Connectivity 1888174-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1888174-4?
Additional datasheets, footprints and schematics for 1888174-4 are listed on our Part Details page. You can also find images and similar parts to 1888174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888174-4 fall under?
The 1888174-4 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888174-4 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888174-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1888174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888174-4 often in real-time on the comparison pages.
What if I can't find stock of 1888174-4?
You can fill out our help required form which you can use to request a quote for 1888174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.