Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1882103001,
9-1198882-8 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Wire Color | Brown |
Conductor Material | Solid Silver-Plated Copper |
Number of Conductors | 1 |
Overall Outside Diameter | .5mm, .02in |
Wire Diameter | .019in, .5mm |
Wire Size | 30AWG, .05mm² |
Conductor Diameter | .5mm, .02in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Product Type | Wire |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55A |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1 Conductor 30AWG Silver Plated Copper Brown | Avnet America |
Hook-up Wire 55A9002-30-1 | Sager |
Where can I find additional details, specifications and documents for a 1882103001?
Additional datasheets, footprints and schematics for 1882103001 are listed on our Part Details page. You can also find images and similar parts to 1882103001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1882103001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1882103001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1882103001 fall under?
The 1882103001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1882103001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1882103001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1882103001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1882103001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1882103001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1882103001 often in real-time on the comparison pages.
What if I can't find stock of 1882103001?
You can fill out our help required form which you can use to request a quote for 1882103001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.