Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,265
in stock
|
Buy Now | |
element14
from US$0.34
|
26,660
in stock
|
Buy Now | |
Farnell
from US$0.19
|
26,660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
15,058
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
15,058
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
15,058
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
11,856
in stock
|
Buy Now | |
Boersig
from US$0.15
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.44
|
4,956
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | AMP AMPMODU Series Board to Board Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | AMPMODU Series |
RoHS Compliant | Yes |
NOVO SHUNT, 2POS, 2.54MM | element14 |
Headers&Wire Housings AMP SHUNT ASS'Y | Rapid Electronics |
TE Connectivity - AMP AMP SHUNT ASSY | Distrelec |
Novo Shunt, 2Pos, 2.54Mm, Black | Newark Electronics |
AMP SHUNT ASS'Y | Boersig |
AMP SHUNT ASS'Y Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 1-881545-2 | Internal Number: 1-881545-2 | .1" | TE Connectivity | TE Store |
Shunt 2 way 2.54mm Black AmpModu | RS |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
Female Straight Black Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 1-881545-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-881545-2?
Additional datasheets, footprints and schematics for 1-881545-2 are listed on our Part Details page. You can also find images and similar parts to 1-881545-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-881545-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-881545-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-881545-2 fall under?
The 1-881545-2 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1-881545-2 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-881545-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-881545-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-881545-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-881545-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-881545-2 often in real-time on the comparison pages.
What if I can't find stock of 1-881545-2?
You can fill out our help required form which you can use to request a quote for 1-881545-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.