Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,690
in stock
|
Buy Now | |
TE Store
from US$0.30
|
57,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
45,293
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
45,293
in stock
|
Buy Now | |
element14
from US$0.15
|
25,641
in stock
|
Buy Now | |
Farnell
from US$0.12
|
25,641
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
18,160
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
18,160
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
288
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | 0.100" Pitch Headers |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AMP SHUNT ASS'Y Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 1-881545-1 | Internal Number: 1-881545-1 | .1" | TE Connectivity | TE Store |
1-881545-1 Rohs Compliant: Yes |Amp Te Connectivity 1-881545-1 | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
Headers&Wire Housings AMP SHUNT ASSY | Rapid Electronics |
TE Connectivity - AMP AMP SHUNT ASSY | Distrelec |
2 Position 2.54mm 3A Thermoplastic Shunt | Future Electronics |
2.54mm,Shunt,contact assembly,2W,open,Au | RS |
Pin header | Transfer Multisort Elektronik |
NOVO Female Straight Black OpenTop 2 Way 1 Row 2.54mm Pitch | TE Connectivity 1-881545-1 | RS Americas |
AMP SHUNT ASS'Y | Boersig |
NOVO SHUNT WITHOUT HANDLE 15AU | TTI Europe |
Headers & Wire Housings AMP SHUNT ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-881545-1?
Additional datasheets, footprints and schematics for 1-881545-1 are listed on our Part Details page. You can also find images and similar parts to 1-881545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-881545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-881545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-881545-1 fall under?
The 1-881545-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-881545-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-881545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-881545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-881545-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-881545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-881545-1 often in real-time on the comparison pages.
What if I can't find stock of 1-881545-1?
You can fill out our help required form which you can use to request a quote for 1-881545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.