Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1880982003,
1-1191365-8 |
Prices starting from US$1.89
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Flexible |
Cut Length | 1220mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Mechanical Damage |
Recovery Temperature | 120°C |
Heat Shrink Tubing and Sleeves RAYRIM-NR7-0-STK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1 PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 1880982003?
Additional datasheets, footprints and schematics for 1880982003 are listed on our Part Details page. You can also find images and similar parts to 1880982003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1880982003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1880982003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1880982003 fall under?
The 1880982003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1880982003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1880982003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1880982003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1880982003 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1880982003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1880982003 often in real-time on the comparison pages.
What if I can't find stock of 1880982003?
You can fill out our help required form which you can use to request a quote for 1880982003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.