Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Unknown |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 150V |
Product Range | W Series |
Fuse terminal,WSI 4/2/LD 60-150V AC/DC | RS |
Terminal Block, Fused, 2Pos, 10Awg | Newark Electronics |
Conn Fuse Block 2 POS Screw Cable Mount 15A | Avnet America |
Where can I find additional details, specifications and documents for a 1880420000?
Additional datasheets, footprints and schematics for 1880420000 are listed on our Part Details page. You can also find images and similar parts to 1880420000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1880420000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1880420000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1880420000 fall under?
The 1880420000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1880420000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1880420000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1880420000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1880420000 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 1880420000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1880420000 often in real-time on the comparison pages.
What if I can't find stock of 1880420000?
You can fill out our help required form which you can use to request a quote for 1880420000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.