Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.88
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
155
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$2.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 26 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 6.096mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .24in, 6.096mm |
Connector Length | 33.01mm, 1.3in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF, LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Comment | Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 26 Modiv Hsg Dr Mrkd |Amp Te Connectivity 1-87977-1 | Newark Electronics |
Headers&Wire Housings 26 MODIV HSG DR MRKD | Rapid Electronics |
TE Connectivity 26 MODIV HSG DR MRKD .100 POL Board Conn | Distrelec |
Conn Housing RCP 26 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 26 Modiv Hsg Dr Mrkd .100 Pol | TE Connectivity 1-87977-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87977-1?
Additional datasheets, footprints and schematics for 1-87977-1 are listed on our Part Details page. You can also find images and similar parts to 1-87977-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87977-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87977-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87977-1 fall under?
The 1-87977-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87977-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87977-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87977-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87977-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-87977-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87977-1 often in real-time on the comparison pages.
What if I can't find stock of 1-87977-1?
You can fill out our help required form which you can use to request a quote for 1-87977-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.