Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879495-6 |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0070
|
895,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0046
|
895,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0043
|
895,000
in stock
|
Buy Now | |
Farnell
from US$0.0113
|
720,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0104
|
-
|
Buy Now | |
Avnet America
from US$0.0045
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 22KΩ |
Power Rating | .2W |
Tolerance | 5% |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Element Type | Thick Film |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Crgh0603 5% 22K 0.2W |Amp Te Connectivity 1879495-6 | Newark Electronics |
Thick Film Resistors-SMD CRGH0603 5% 22K 0.2W | Rapid Electronics |
SURFACE MOUNT RESISTORS | Farnell |
SMD Chip Resistor, 22 kOhm, ± 5%, 200 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
SMD Chip Resistor, 22 kOhm, � 5%, 200 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1879495-6?
Additional datasheets, footprints and schematics for 1879495-6 are listed on our Part Details page. You can also find images and similar parts to 1879495-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879495-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879495-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879495-6 fall under?
The 1879495-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1879495-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879495-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879495-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879495-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 1879495-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879495-6 often in real-time on the comparison pages.
What if I can't find stock of 1879495-6?
You can fill out our help required form which you can use to request a quote for 1879495-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.