Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879073-1 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
630
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$3.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 30 x 17 x 9mm |
Power Rating | 10W |
Tolerance | 5% |
Resistance | .05Ω |
Resistance Class | Up to 1kΩ |
Voltage Rating | 160 VDC |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Element Material | Metal Clad |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Wirewound Resistors-Chassis Mount THS10 R05 5% | Rapid Electronics |
TE Connectivity THS10 R05 5% Fixed Resistor Wire Wound 1 | Distrelec |
RES, 0R05, 10W, SOLDER LUG, WIREWOUND | Farnell |
Res, Wirewound, 0R05, 10W, Solder | Newark Electronics |
Resistor, 50 Milliohm, ± 5%, 10 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor, 50 Milliohm, � 5%, 10 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1879073-1?
Additional datasheets, footprints and schematics for 1879073-1 are listed on our Part Details page. You can also find images and similar parts to 1879073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879073-1 fall under?
The 1879073-1 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1879073-1 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879073-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1879073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879073-1 often in real-time on the comparison pages.
What if I can't find stock of 1879073-1?
You can fill out our help required form which you can use to request a quote for 1879073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.