Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.65
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 12.7mm Dia |
Marker Material | Vinyl |
Legend | 1-12, 13 |
Legend Color | White |
Marker Color | Blue |
Background Color | Blue |
Label Size | 12.7mm Dia |
RoHS Compliant | No |
Qcc613 |Amp Te Connectivity 1878983-4 | Newark Electronics |
Warning Signs GAGE CAL 2013 Sold by Pack of 200 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
QCC613 | Avnet America |
SM GAU RECALL LABELS, VINYL, 12.7MM DIA | element14 |
Where can I find additional details, specifications and documents for a 1878983-4?
Additional datasheets, footprints and schematics for 1878983-4 are listed on our Part Details page. You can also find images and similar parts to 1878983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1878983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1878983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1878983-4 fall under?
The 1878983-4 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1878983-4 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1878983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1878983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1878983-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1878983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1878983-4 often in real-time on the comparison pages.
What if I can't find stock of 1878983-4?
You can fill out our help required form which you can use to request a quote for 1878983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.