1878785-2 Labelling & Marking by TE Connectivity

INSPECTION LABELS ARROW VINYL RED 9.5MM W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.08

Distributor Stock
Logo for Farnell
Farnell
from US$42.86
1,773
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.08
1,776
in stock
Buy Now
Logo for element14
element14
from US$48.62
1,776
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$33.83
-
Buy Now

Specifications

Label Type Die-Cut
Label Dimensions -
Label Material Vinyl
Label Colour Red
Pack Quantity 2880
Product Range -
Label Size 9.5mm x 6.4mm
Marker Colour Red
Marker Material Vinyl

Alternative Descriptions

Label, Blank Arrow, 9.5X 6.4Mm, Red | Newark Electronics
QAA375 | element14
Circular Connector, QAA375 | TE Connectivity 1878785-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1878785-2?

Additional datasheets, footprints and schematics for 1878785-2 are listed on our Part Details page. You can also find images and similar parts to 1878785-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1878785-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1878785-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1878785-2 fall under?

The 1878785-2 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to 1878785-2 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1878785-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1878785-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1878785-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1878785-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1878785-2 often in real-time on the comparison pages.

What if I can't find stock of 1878785-2?

You can fill out our help required form which you can use to request a quote for 1878785-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay