Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Compliant |
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Brass |
RoHS Compliant | Yes |
Circular Connector, Plug, 7Pos, Cable | Newark Electronics |
Conn CPC Medical M 7 POS Solder Cup ST Cable Mount 7 Terminal 1 Port | Avnet America |
Connector, Medical CPC, Overmold, Plug Assy, 7 Pos., UL 94V-0, Cable Mount | TE Connectivity 1877851-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1877851-3?
Additional datasheets, footprints and schematics for 1877851-3 are listed on our Part Details page. You can also find images and similar parts to 1877851-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877851-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877851-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877851-3 fall under?
The 1877851-3 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877851-3 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877851-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877851-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1877851-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1877851-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877851-3 often in real-time on the comparison pages.
What if I can't find stock of 1877851-3?
You can fill out our help required form which you can use to request a quote for 1877851-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.