Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Unknown |
Prices starting from US$10.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.81
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$13.23
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$18.94
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
71
in stock
|
Buy Now | |
Farnell
from US$34.00
|
58
in stock
|
Buy Now | |
Avnet America
from US$10.15
|
-
|
Buy Now | |
RS Americas
from US$13.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Standard Circular Conn Plug 5P 0 Deg Gry 6.4 Dia |Amp Te Connectivity 1877849-3 | Newark Electronics |
Standard Circular Conn PLUG 5P 0 DEG GRY 6.4 DIA | Rapid Electronics |
TE Connectivity Conn CPC Medical M 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port Medical | Distrelec |
ASY,PLG,5P,0 DEG KEY,OVRMLD NUT,GRY,GRY | Farnell |
Conn CPC Medical M 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port | Avnet America |
Connector, Medical CPC, Overmold, Plug Assy, 5 Pos., UL 94V-0, Cable Mount | TE Connectivity 1877849-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1877849-3 .?
Additional datasheets, footprints and schematics for 1877849-3 . are listed on our Part Details page. You can also find images and similar parts to 1877849-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877849-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877849-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877849-3 . fall under?
The 1877849-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1877849-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877849-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1877849-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877849-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1877849-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877849-3 . often in real-time on the comparison pages.
What if I can't find stock of 1877849-3 .?
You can fill out our help required form which you can use to request a quote for 1877849-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.