Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Compliant |
Prices starting from US$9.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.55
|
No stock
|
Buy Now |
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Colour | Black |
RoHS Compliant | Yes |
ASY,PLG,5 P,0 D KEY,COL 4.0-5.2,BLK,BLK | Farnell |
Where can I find additional details, specifications and documents for a 1877845-2?
Additional datasheets, footprints and schematics for 1877845-2 are listed on our Part Details page. You can also find images and similar parts to 1877845-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877845-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877845-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877845-2 fall under?
The 1877845-2 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877845-2 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877845-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877845-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1877845-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1877845-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877845-2 often in real-time on the comparison pages.
What if I can't find stock of 1877845-2?
You can fill out our help required form which you can use to request a quote for 1877845-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.