Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Aluminum Alloy |
---|---|
Keying | N |
Preloaded | No |
Number of Positions | 2 |
Rack & Panel Connector Contact Size | 8 |
Signal Contacts | With |
Contact Type (Module B) | Pin |
Contact Current Rating (Max) | 1A |
Contact Arrangement Code | 2Q2 |
Contact Type (Module A) | Pin |
Contact Type | Pin |
Contact Style | Quadrax |
Polarized | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | N |
Clinch Nuts | Without |
Circuit Application | Signal |
Comment | Contacts are supplied., M38999 Style |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Shape | Circular |
Sealable | Yes |
Product Type | Connector |
Rack & Panel Connector Shell Size | 17 |
Connector & Housing Type | Plug |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Circular Quad Sz17 2Q2 Plug Od N |Amp Te Connectivity 1877775-4 | Newark Electronics |
Conn Quadrax 2 ST Panel Mount | Avnet America |
Rack & Panel Connectors sz17 2Q2 plug OD N Circular Quad | Sager |
Where can I find additional details, specifications and documents for a 1877775-4?
Additional datasheets, footprints and schematics for 1877775-4 are listed on our Part Details page. You can also find images and similar parts to 1877775-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877775-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877775-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877775-4 fall under?
The 1877775-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877775-4 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877775-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877775-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877775-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1877775-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877775-4 often in real-time on the comparison pages.
What if I can't find stock of 1877775-4?
You can fill out our help required form which you can use to request a quote for 1877775-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.