Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$243.47
Module Material | Thermoplastic, Thermoset |
---|---|
Rear Grommet | With |
Insert Style | Socket |
Interfacial Seal | With |
Insert Type | Environmental |
Number of Positions | 3 |
Keying | A |
Pole Configuration | 3 |
Contact Type | Socket |
Wire Size | 8AWG, 3AWG |
For Use With | GPRB |
Packaging Quantity | 15 |
Packaging Method | Box |
Product Type | Insert |
Rack&Panel Conn INSERT ASY SKT ARR 3Q3 KEY A | Rapid Electronics |
TE Connectivity Insert Asy Socket Arr 3Q3 Key A Rack & P | Distrelec |
Insert Asy,Socket,Arr 3Q3,Key | Heilind Electronics |
Insert Asy,socket,arr 3Q3,key A |Amp Te Connectivity 1877696-1 | Newark Electronics |
Connector Accessories Contact Insert | Avnet America |
Rack & Panel Connectors INSERT ASY SKT ARR 3Q3 KEY A | Sager |
Where can I find additional details, specifications and documents for a 1877696-1?
Additional datasheets, footprints and schematics for 1877696-1 are listed on our Part Details page. You can also find images and similar parts to 1877696-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877696-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877696-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877696-1 fall under?
The 1877696-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1877696-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877696-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877696-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877696-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Powell Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1877696-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877696-1 often in real-time on the comparison pages.
What if I can't find stock of 1877696-1?
You can fill out our help required form which you can use to request a quote for 1877696-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.