Status: | Unknown |
---|---|
Series: | GPRB2 Series |
RoHS: | Unknown |
No. of Contacts | 31Contacts |
---|---|
Product Range | GPRB2 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp |
Gender | Receptacle |
Contact Gender | Pin |
Rectangular Power, Receptacle, 31 Pos | Newark Electronics |
KIT,RECPT CONN,GAIN,GPRB2 | Avnet America |
Where can I find additional details, specifications and documents for a 1877652-1?
Additional datasheets, footprints and schematics for 1877652-1 are listed on our Part Details page. You can also find images and similar parts to 1877652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877652-1 fall under?
The 1877652-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877652-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877652-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1877652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877652-1 often in real-time on the comparison pages.
What if I can't find stock of 1877652-1?
You can fill out our help required form which you can use to request a quote for 1877652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.