Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Circuit Application | Signal |
---|---|
Comment | Recommended cables are Tensolite NF24Q100, ABS1503KD24 or equivalent. |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Connector Style | Plug |
Sealable | Yes |
Connector System | Wire-to-Wire |
Accessory Type | Seal Assembly |
Seal Assembly,size 8 Gpr |Amp Te Connectivity 1877626-1 | Newark Electronics |
TE Connectivity - AMP Connector Seal Seal AssemblySize 8 GPR | Distrelec |
Connector Accessories Plug Rectangular Seal Assembly Polyphenylene Sulfide | Avnet America |
Where can I find additional details, specifications and documents for a 1877626-1?
Additional datasheets, footprints and schematics for 1877626-1 are listed on our Part Details page. You can also find images and similar parts to 1877626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877626-1 fall under?
The 1877626-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1877626-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877626-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1877626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877626-1 often in real-time on the comparison pages.
What if I can't find stock of 1877626-1?
You can fill out our help required form which you can use to request a quote for 1877626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.