Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 8 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 1µm, 31.49µin, .8µm, 39.37µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Height | 12mm, .472in |
Width | 9.58mm, .377in |
Mating Post Length | .306in, 7.78mm |
Length | 1.3752in, 34.93mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 250 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Contact Type | Pin, Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
08P EP SHRD HDR ASMY, WHITE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1877285-8 | Internal Number: 1877285-8 | 3.96 mm | TE Connectivity | TE Store |
Ep Header Asy,shrouded,8 Position |Te Connectivity 1877285-8 | Newark Electronics |
Conn Shrouded Header HDR 8 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1877285-8?
Additional datasheets, footprints and schematics for 1877285-8 are listed on our Part Details page. You can also find images and similar parts to 1877285-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877285-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877285-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877285-8 fall under?
The 1877285-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877285-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877285-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877285-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877285-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1877285-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877285-8 often in real-time on the comparison pages.
What if I can't find stock of 1877285-8?
You can fill out our help required form which you can use to request a quote for 1877285-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.