Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Unknown |
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 10Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Circular Conn, Receptacle, 10Pos, Panel | Newark Electronics |
Conn CPC Medical F 10 POS Solder Cup ST Panel Mount 10 Terminal 1 Port | Avnet America |
Connector, Medical CPC, Receptacle Assy, 10 Pos., UL 94V-0, IP 50, Panel Mount | TE Connectivity 1877069-1 | RS Americas |
TE Connectivity Connector, Medical CPC, Receptacle Assy, 10 Pos., UL 94V-0, IP 50, Panel Mount | Distrelec |
Where can I find additional details, specifications and documents for a 1877069-1 .?
Additional datasheets, footprints and schematics for 1877069-1 . are listed on our Part Details page. You can also find images and similar parts to 1877069-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877069-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877069-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877069-1 . fall under?
The 1877069-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1877069-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877069-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1877069-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877069-1 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 1877069-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877069-1 . often in real-time on the comparison pages.
What if I can't find stock of 1877069-1 .?
You can fill out our help required form which you can use to request a quote for 1877069-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.