Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.63
|
723
in stock
|
Buy Now | |
Newark Electronics
from US$24.66
|
723
in stock
|
Buy Now | |
Rapid Electronics
from US$27.34
|
723
in stock
|
Buy Now | |
Chip One Stop
from US$15.90
|
723
in stock
|
Buy Now | |
Farnell
from US$52.74
|
580
in stock
|
Buy Now | |
Avnet America
from US$19.48
|
-
|
Buy Now | |
RS Americas
from US$24.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 40 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Mating Post Length | 8.08mm, .318in |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon-GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Comment | Mates with AMP-LATCH or FFC (both sides) |
Packaging Method | Tray |
Packaging Quantity | 32 |
実装方法 | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 8.38mm, .33in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers&wire Housings 40P Hdr Drst Shrd |Amp Te Connectivity 1-87605-6 | Newark Electronics |
Headers&Wire Housings 40P HDR DRST SHRD | Rapid Electronics |
TE Connectivity 40 MODII HDR DRST SHRD .100CL Board Connector 40 Contact(s) 2 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM | Farnell |
Conn Coupler Header M/M 40 POS 2.54mm ST Panel Mount | Avnet America |
Connector, AMPMODU, 40 Modii Hdr Drst Shrd .100Cl | TE Connectivity 1-87605-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87605-6?
Additional datasheets, footprints and schematics for 1-87605-6 are listed on our Part Details page. You can also find images and similar parts to 1-87605-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87605-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87605-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87605-6 fall under?
The 1-87605-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87605-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87605-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87605-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87605-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87605-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87605-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87605-6?
You can fill out our help required form which you can use to request a quote for 1-87605-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.