Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Green |
---|---|
Equalized | No |
Configuration | Single-Ended |
Number of Power Positions | 0 |
Keyed | No |
Wire Size | 18AWG, .82mm² |
Overall Outside Cable Diameter | 2.84mm, .112in |
IEEE 1394 | No |
Cable Assembly Length | 1.83ft, .55m |
CLOUDSPLITTER | No |
Shielded | No |
Product Designation | Patch Cord |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | FASTON Lead |
Product Type | Cable Assembly |
Where can I find additional details, specifications and documents for a 1874460-3?
Additional datasheets, footprints and schematics for 1874460-3 are listed on our Part Details page. You can also find images and similar parts to 1874460-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1874460-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1874460-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1874460-3 fall under?
The 1874460-3 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1874460-3 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1874460-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1874460-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1874460-3 have stock available?
There is no stock from authorised distributors for 1874460-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1874460-3 often in real-time on the comparison pages.
What if I can't find stock of 1874460-3?
You can fill out our help required form which you can use to request a quote for 1874460-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.