Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 11 |
Number of Rows | 1 |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Type | Pin |
Housing Material | Thermoplastic |
Centerline (Pitch) | .15in, 3.81mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.175mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
11 MODII HDR SRST UNSHRD .150 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 11 | PCB Header & Receptacle | Part Number: 1-87221-0 | Internal Number: 1-87221-0 | TE Connectivity | TE Store |
Header Connector,pcb Mount,recept,11 Contacts,pin,0.15 Pitch,pc Tail Terminal Rohs Compliant: Yes |Amp Te Connectivity 1-87221-0 | Newark Electronics |
Conn Unshrouded Header HDR 11 POS 3.81mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-87221-0?
Additional datasheets, footprints and schematics for 1-87221-0 are listed on our Part Details page. You can also find images and similar parts to 1-87221-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87221-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87221-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87221-0 fall under?
The 1-87221-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87221-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87221-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87221-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87221-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1-87221-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87221-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87221-0?
You can fill out our help required form which you can use to request a quote for 1-87221-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.