Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.05
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Plating Material | Pre-Tin |
Contact Type | Receptacle |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Classification | Power |
Contact Shape & Form | Square |
Overall Length | .311in |
Accepts Wire Insulation Diameter Range | 1.08 – 1.9mm, .043 – .075in |
Wire Size | 28 – 22AWG |
Operating Voltage | 50VDC, 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Plug: 1747066 |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1871859-2?
Additional datasheets, footprints and schematics for 1871859-2 are listed on our Part Details page. You can also find images and similar parts to 1871859-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871859-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871859-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871859-2 fall under?
The 1871859-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871859-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871859-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871859-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871859-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1871859-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871859-2 often in real-time on the comparison pages.
What if I can't find stock of 1871859-2?
You can fill out our help required form which you can use to request a quote for 1871859-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.