Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Tab |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | Without |
Mating Tab Width | .028in, .7mm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 2.7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .44in, 11.3mm |
コネクタの高さ | 11.3mm |
Connector Length | .688in, 17.5mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 300 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
GIC2.5 HDR ASSY TIN VERSION 5P NATURAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1871843-5 | Internal Number: 1871843-5 | TE Connectivity | TE Store |
Connector Header Shrouded 5 Position 2.5mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1871843-5?
Additional datasheets, footprints and schematics for 1871843-5 are listed on our Part Details page. You can also find images and similar parts to 1871843-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871843-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871843-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871843-5 fall under?
The 1871843-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1871843-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871843-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871843-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871843-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1871843-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871843-5 often in real-time on the comparison pages.
What if I can't find stock of 1871843-5?
You can fill out our help required form which you can use to request a quote for 1871843-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.