Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.87
|
9,432
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
8,973
in stock
|
Buy Now | |
TE Store
from US$1.94
|
8,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.87
|
1,886
in stock
|
Buy Now | |
element14
from US$1.32
|
1,474
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,474
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
262
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
262
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Stamped | No |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Height | .175in, 4.44mm |
Connector Length | .52in, 13.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 4.44mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Retention | With |
Mating Retention Type | Lock |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle, 5 Position, 2.54Mm | Newark Electronics |
05 LOCKING CLIP HSG SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87175-2 | Internal Number: 1-87175-2 | .1" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM | element14 |
Headers&Wire Housings 5P LOCKING CLIP HSG | Rapid Electronics |
TE Connectivity - AMP Connector 05 LOCKING CLIP HSG SR .100CL | Distrelec |
AMPMODU 5 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
.100 AMP housing locking clip,5way | RS |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm, 5 Way 1 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 1-87175-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87175-2?
Additional datasheets, footprints and schematics for 1-87175-2 are listed on our Part Details page. You can also find images and similar parts to 1-87175-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87175-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87175-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87175-2 fall under?
The 1-87175-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87175-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87175-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87175-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87175-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, Heilind Electronics Asia and element14 have stock available or on a lead time for 1-87175-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87175-2 often in real-time on the comparison pages.
What if I can't find stock of 1-87175-2?
You can fill out our help required form which you can use to request a quote for 1-87175-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.