Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.31
Distributor | Stock | ||
---|---|---|---|
element14
from US$20.31
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | 1.6mm |
Overall Length | 165mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Handle Type | Ergonomic |
Jaw Length | 34mm |
Jaw Type | Combination |
Length | 165mm |
Length Imperial | 6-1/4" |
COMBINATION PLIER, ENGINEERS, 6 1/4" | element14 |
Where can I find additional details, specifications and documents for a 187.16CPE?
Additional datasheets, footprints and schematics for 187.16CPE are listed on our Part Details page. You can also find images and similar parts to 187.16CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187.16CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187.16CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187.16CPE fall under?
The 187.16CPE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 187.16CPE when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187.16CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 187.16CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187.16CPE have stock available?
Authorised distributors including element14 have stock available or on a lead time for 187.16CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187.16CPE often in real-time on the comparison pages.
What if I can't find stock of 187.16CPE?
You can fill out our help required form which you can use to request a quote for 187.16CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.