Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Preloaded | No |
Number of Cavities | 4 |
Number of Rows | 2 |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Width | .767in, 19.5mm |
Height | 1.736in, 44.1mm |
Length | 1.322in, 33.6mm |
Operating Voltage | 630VDC, 630VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 12mm, .472in |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Dynamic HTS Module |
Packaging Quantity | 84 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 5000 |
Product Type | Connector |
Row-to-Row Spacing | 8.3mm, .327in |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Special Order: DYNAMIC D-5800 TAB HSG 4P WITH HTS CONN Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .472 in Housing Housing for Male Terminals Wire-to-Wire 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1871419-1 | Internal Number: 1871419-1 | .472" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1871419-1?
Additional datasheets, footprints and schematics for 1871419-1 are listed on our Part Details page. You can also find images and similar parts to 1871419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871419-1 fall under?
The 1871419-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1871419-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871419-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 1871419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871419-1 often in real-time on the comparison pages.
What if I can't find stock of 1871419-1?
You can fill out our help required form which you can use to request a quote for 1871419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.