Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.52
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$20.44
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
4
in stock
|
Buy Now | |
Avnet America
from US$10.26
|
-
|
Buy Now | |
Boersig
from US$15.48
|
-
|
Buy Now | |
Distrelec
from US$11.13
|
-
|
Buy Now | |
TE Store
from US$21.91
|
-
|
Buy Now |
Contact Classification | Power |
---|---|
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 65A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Socket |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | 33mm, 1.29in |
Operating Voltage | 630VDC, 630VAC |
Contact Retention | Without |
For Use With | Pin Contact |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 30 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D7 Socket Cont Assy Ag Pl #14-16 |Amp Te Connectivity 1871132-4 | Newark Electronics |
AMP1871132-4 | Avnet America |
TE Connectivity DYNAMIC D7 SOCKET CONT ASSY AG PL %2314-16 | Distrelec |
Special Order: DYNAMIC D7 SOCKET CONT ASSY AG PL #14-16 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Socket Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 55-60A & 16-6 Wire Size | Part Number: 1871132-4 | Internal Number: 1871132-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1871132-4?
Additional datasheets, footprints and schematics for 1871132-4 are listed on our Part Details page. You can also find images and similar parts to 1871132-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871132-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871132-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871132-4 fall under?
The 1871132-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871132-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871132-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871132-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871132-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1871132-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871132-4 often in real-time on the comparison pages.
What if I can't find stock of 1871132-4?
You can fill out our help required form which you can use to request a quote for 1871132-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.