Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.98
Contact Current Rating (Max) | 65A |
---|---|
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Socket |
Contact Classification | Power |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Overall Length | 33mm, 1.29in |
Wire Size | 6AWG, 10.6 – 16.7mm² |
Operating Voltage | 630VDC, 630VAC |
Contact Retention | Without |
For Use With | Pin Contact |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 30 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D7 Socket Cont Assy Ag Pl #06 |Amp Te Connectivity 1871132-1 | Newark Electronics |
AMP1871132-1 | Avnet America |
CONTACT, SOCKET, 6AWG, CRIMP | element14 |
Special Order: DYNAMIC D7 SOCKET CONT ASSY AG PL #06 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 6 AWG Wire Size: 10.6 – 16.7 mm² Product Terminates To: Wire & Cable Socket Gold 6 AWG 10.6 – 16.7 mm² | Contact: Component To Wire 55-60A & 16-6 Wire Size | Part Number: 1871132-1 | Internal Number: 1871132-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic 7000 Series |
RoHS: | Unknown |
Product Range | Dynamic 7000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Dynamic 7000 Series Housing Connectors |
Wire Size AWG Max | 6AWG |
Wire Size AWG Min | - |
Current Rating | 65A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1871132-1?
Additional datasheets, footprints and schematics for 1871132-1 are listed on our Part Details page. You can also find images and similar parts to 1871132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871132-1 fall under?
The 1871132-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871132-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871132-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, element14 and TE Store have stock available or on a lead time for 1871132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871132-1 often in real-time on the comparison pages.
What if I can't find stock of 1871132-1?
You can fill out our help required form which you can use to request a quote for 1871132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.