Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
---|---|
Contact Termination Area Plating Material | Silver |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Current Rating (Max) | 65A |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power |
Contact Shape & Form | Round |
Overall Length | 42.4mm, 1.66in |
Wire Size | 2.7 – 6.6mm², 12 – 10AWG |
Operating Voltage | 630VDC, 630VAC |
Contact Retention | Without |
High Current | Yes |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D7 Pin Contact Nml Ag Pl #10-12 |Amp Te Connectivity 1871131-3 | Newark Electronics |
AMP1871131-3 | Avnet America |
Special Order: DYNAMIC D7 PIN CONTACT NML AG PL #10-12 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Size: 12 – 10 AWG Wire Size: 2.7 – 6.6 mm² Product Terminates To: Wire & Cable Pin Silver 12 – 10 AWG 2.7 – 6.6 mm² | Contact: Component To Wire 55-60A & 16-6 Wire Size | Part Number: 1871131-3 | Internal Number: 1871131-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1871131-3?
Additional datasheets, footprints and schematics for 1871131-3 are listed on our Part Details page. You can also find images and similar parts to 1871131-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871131-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871131-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871131-3 fall under?
The 1871131-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871131-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871131-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871131-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871131-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1871131-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871131-3 often in real-time on the comparison pages.
What if I can't find stock of 1871131-3?
You can fill out our help required form which you can use to request a quote for 1871131-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.