Status: | Unknown |
---|---|
Series: | 187 Series |
RoHS: | Unknown |
Prices starting from US$21.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.02
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$33.02
|
150
in stock
|
Buy Now | |
element14
from US$27.80
|
150
in stock
|
Buy Now | |
RS Americas
from US$25.18
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$41.55
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$27.40
|
29
in stock
|
Buy Now | |
Avnet America
from US$21.25
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 20A |
Product Range | 187 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
RELAY, DPDT, 240VAC, 28VDC, 20A | element14 |
Relay, 20 A, 120 VAC, 2 Form C, DPDT, 2C/O, 1700 Ohms, Panel, Power, 187 Series | TE Connectivity 18732T200 | RS Americas |
General Purpose Relays 187-32T200=R3412 | Rapid Electronics |
Electromechanical Relay DPDT 20A 120VAC 1.7KOhm Flange Mount | Avnet America |
TYCO MIDTEX RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a 187-32T200?
Additional datasheets, footprints and schematics for 187-32T200 are listed on our Part Details page. You can also find images and similar parts to 187-32T200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187-32T200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187-32T200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187-32T200 fall under?
The 187-32T200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 187-32T200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187-32T200 you can contact the distributor directly for product support, shipping queries etc.
Is the 187-32T200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187-32T200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 187-32T200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187-32T200 often in real-time on the comparison pages.
What if I can't find stock of 187-32T200?
You can fill out our help required form which you can use to request a quote for 187-32T200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.