Status: | Unknown |
---|---|
Series: | 187 Series |
RoHS: | Unknown |
Prices starting from US$11.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.41
|
125
in stock
|
Buy Now | |
element14
from US$20.76
|
125
in stock
|
Buy Now | |
Farnell
from US$24.70
|
125
in stock
|
Buy Now | |
RS Americas
from US$18.18
|
12
in stock
|
Buy Now | |
Avnet America
from US$14.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | 187 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
RELAY, DPDT, 240VAC, 28VDC, 20A | element14 |
Relay, 20 A, 24 VDC, 2 Form C, DPDT, 2 C/O, 470 Ohms, Panel, Power, 187 Series | TE Connectivity 18732C200 | RS Americas |
Relay | RS |
Electromechanical Relay DPDT 20A 24VDC 470Ohm Flange Mount | Avnet America |
TYCO MIDTEX RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a 187-32C200?
Additional datasheets, footprints and schematics for 187-32C200 are listed on our Part Details page. You can also find images and similar parts to 187-32C200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187-32C200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187-32C200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187-32C200 fall under?
The 187-32C200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 187-32C200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187-32C200 you can contact the distributor directly for product support, shipping queries etc.
Is the 187-32C200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187-32C200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 187-32C200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187-32C200 often in real-time on the comparison pages.
What if I can't find stock of 187-32C200?
You can fill out our help required form which you can use to request a quote for 187-32C200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.