Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.25
|
No stock
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | 1.8mm |
Overall Length | 185mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Handle Type | Insulated with Varnish Finish |
Jaw Length | 36mm |
Jaw Type | Combination |
Length | 185mm |
Soft Iron Cutting Capacity | 1.8mm |
Where can I find additional details, specifications and documents for a 187.18VE?
Additional datasheets, footprints and schematics for 187.18VE are listed on our Part Details page. You can also find images and similar parts to 187.18VE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187.18VE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187.18VE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187.18VE fall under?
The 187.18VE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 187.18VE when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187.18VE you can contact the distributor directly for product support, shipping queries etc.
Is the 187.18VE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187.18VE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 187.18VE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187.18VE often in real-time on the comparison pages.
What if I can't find stock of 187.18VE?
You can fill out our help required form which you can use to request a quote for 187.18VE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.