Status: | Unknown |
---|---|
Series: | XTL |
RoHS: | Compliant |
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | Vinyl |
Label Tape Colour | White on Red |
For Use With | Dymo XTL 300 & XTL 500 Label Printers |
Product Range | XTL |
RoHS Compliant | Yes |
Label Tape, 0.47" X 22.9Ft, White/Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 1868761?
Additional datasheets, footprints and schematics for 1868761 are listed on our Part Details page. You can also find images and similar parts to 1868761 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868761 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868761 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868761 fall under?
The 1868761 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868761 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868761 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868761 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1868761 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 1868761.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868761 often in real-time on the comparison pages.
What if I can't find stock of 1868761?
You can fill out our help required form which you can use to request a quote for 1868761 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.