Status: | Unknown |
---|---|
Series: | XTL Series |
RoHS: | Unknown |
Prices starting from US$33.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.76
|
No stock
|
Buy Now |
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 47mm |
Tape Width | 12mm |
Tape Material | Polyolefin |
Label Tape Colour | Black on White |
For Use With | Dymo XTL-500 Label Printer |
Product Range | XTL Series |
Where can I find additional details, specifications and documents for a 1868732?
Additional datasheets, footprints and schematics for 1868732 are listed on our Part Details page. You can also find images and similar parts to 1868732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868732 fall under?
The 1868732 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868732 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868732 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868732 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1868732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868732 often in real-time on the comparison pages.
What if I can't find stock of 1868732?
You can fill out our help required form which you can use to request a quote for 1868732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.