Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 8mm |
---|---|
Blade Length | 300mm |
Overall Length | 415mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | Red Cellulose Acetate |
Length | 415mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 8mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 8 x 1.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Viscosity | Low Viscosity |
---|---|
Weight | 20g |
Adhesive Type | Cyanoacrylate |
Cure | Humidity |
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
Colour | Transparent |
RoHS Compliant | Yes |
Adhesive, Cyanoacrylate, Bottle, 20G | Newark Electronics |
Where can I find additional details, specifications and documents for a 18680?
Additional datasheets, footprints and schematics for 18680 are listed on our Part Details page. You can also find images and similar parts to 18680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18680 fall under?
The 18680 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 18680 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18680 you can contact the distributor directly for product support, shipping queries etc.
Is the 18680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18680 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 18680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18680 often in real-time on the comparison pages.
What if I can't find stock of 18680?
You can fill out our help required form which you can use to request a quote for 18680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.